Chromalox Immersion Heater - Screw Plug - Clean Water Applications ARTM

Description
1" NPT Brass Screw Plug Copper Sheath Element High Watt Density (64 - 86 W/In²) 0.75 -3 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
1" NPT Brass Screw Plug Copper Sheath Element High Watt Density (64 - 86 W/In²) 0.75 -3 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Clean Water Applications - ARTM - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Clean Water Applications
ARTM
Immersion Heater - Screw Plug - Clean Water Applications ARTM
1" NPT Brass Screw Plug Copper Sheath Element High Watt Density (64 - 86 W/In²) 0.75 -3 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 1" NPT Brass Screw Plug
  • Copper Sheath Element
  • High Watt Density (64 - 86 W/In²)
  • 0.75 -3 kW
  • Integral Thermostat (SPST)
  • 120 and 240 Volt, Single Phase
  • General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ARTM
Product Name Immersion Heater - Screw Plug - Clean Water Applications
Heater Type Immersion Heater
Heating Capacity 0.75 to 3.00 kW (2.56 to 10.24 MBH)
Sleeve (Sheath) Material Copper
Applications Clean Water Heating
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 500/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Finned Tubular Heater - FT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.53 to 7.70 kW (1.81 to 26.27 MBH)
View Details