A -- COMPONENT HEATER - SINGLE & THREE HEAT RING HEATER
Chromalox
Component Heater - Single & Three Heat Ring Heater
A
Description
125 - 1,800 Watts
120 and 240 Volt
Ring Clamp (type 6018) Mounts Element to Heated Surface
Third-party certifications: UL Recognized, CSA, VDE, CE
Description
125 - 1,800 Watts
120 and 240 Volt
Ring Clamp (type 6018) Mounts Element to Heated Surface
Third-party certifications: UL Recognized, CSA, VDE, CE
Datasheet
Suppliers
Component Heater - Single & Three Heat Ring Heater
A
125 - 1,800 Watts
120 and 240 Volt
Ring Clamp (type 6018) Mounts Element to Heated Surface
Third-party certifications: UL Recognized, CSA, VDE, CE
- 125 - 1,800 Watts
- 120 and 240 Volt
- Ring Clamp (type 6018) Mounts Element to Heated Surface
- Third-party certifications: UL Recognized, CSA, VDE, CE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
A |
|
Product Name
|
Component Heater - Single & Three Heat Ring Heater |
|
Maximum Operating (Sheath) Temperature
|
1200 F (649 C)
|
|
Heating Capacity
|
0.12 to 1.80 kW (0.4265 to 6.14 MBH)
|
|
Sleeve (Sheath) Material
|
Chrome Steel
|
Unlock Full Specs
to access all available technical data