TSSM -- TUBULAR HEATER - .200" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .200" Dia. Round Cross-Section
TSSM
Description
INCOLOY® Sheath
75 - 1,200 Watts
28,57.7 and 115 Volt
29 - 49 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
75 - 1,200 Watts
28,57.7 and 115 Volt
29 - 49 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .200" Dia. Round Cross-Section
TSSM
INCOLOY® Sheath
75 - 1,200 Watts
28,57.7 and 115 Volt
29 - 49 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 75 - 1,200 Watts
- 28,57.7 and 115 Volt
- 29 - 49 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TSSM |
|
Product Name
|
Tubular Heater - .200" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.07 to 1.20 kW (0.2559 to 4.09 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
EnclosureHeater
Heating Capacity
0.02 kW (0.0682 MBH)
AC Voltage Required
120 to 240 volts
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
Sleeve (Sheath) Material
Aluminum
View Details
Heater Type
Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required
240 to 600 volts
View Details
Excelitas Technologies Corp.
Applications
Drying; Plastics processing, Textile processing, Paper processing, Coil coating, Drying, heating, coating, stamping, laminating, gluing, forming
View Details