PTHT -- IMMERSION HEATER - OVER-THE-SIDE - SIDE MOUNT METAL SHEATH HEATER
Chromalox
Immersion Heater - Over-the-side - Side Mount Metal Sheath Heater
PTHT
Description
Titanium Sheath Elements
1 - 8 kW
20 - 35 W/In²
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
UL Recognized
Description
Titanium Sheath Elements
1 - 8 kW
20 - 35 W/In²
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
UL Recognized
Datasheet
Suppliers
Immersion Heater - Over-the-side - Side Mount Metal Sheath Heater
PTHT
Titanium Sheath Elements
1 - 8 kW
20 - 35 W/In²
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
UL Recognized
- Titanium Sheath Elements
- 1 - 8 kW
- 20 - 35 W/In²
- 120, 240 and 480 Volt, Single Phase
- Moisture Resistant Terminal Enclosure
- UL Recognized
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
PTHT |
|
Product Name
|
Immersion Heater - Over-the-side - Side Mount Metal Sheath Heater |
|
Heater Type
|
Immersion Heater; Over the Side Heater
|
|
Heating Capacity
|
1.00 to 9.00 kW (3.41 to 30.71 MBH)
|
|
Sleeve (Sheath) Material
|
Stainless Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Tubular Heaters
Heating Capacity
0.60 to 18.00 kW (2.05 to 61.41 MBH)
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
2.05 kW (6.99 MBH)
AC Voltage Required
220 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.02 to 0.04 kW (0.0682 to 0.1365 MBH)
Applications
OEM / Custom
View Details