TRC-475 -- TUBULAR HEATER - .475" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .475" Dia. Round Cross-Section
TRC-475
Description
Copper Sheath
675 - 2,500 Watts
120, 208, 240 and 480 Volt
50 W/In²
350°F Max. Sheath Temp.
Description
Copper Sheath
675 - 2,500 Watts
120, 208, 240 and 480 Volt
50 W/In²
350°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .475" Dia. Round Cross-Section
TRC-475
Copper Sheath
675 - 2,500 Watts
120, 208, 240 and 480 Volt
50 W/In²
350°F Max. Sheath Temp.
- Copper Sheath
- 675 - 2,500 Watts
- 120, 208, 240 and 480 Volt
- 50 W/In²
- 350°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRC-475 |
|
Product Name
|
Tubular Heater - .475" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
350 F (177 C)
|
|
Heating Capacity
|
0.68 to 2.50 kW (2.3 to 8.53 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Tubular Heaters; Duct Heater
Heating Capacity
50.00 kW (171 MBH)
Sleeve (Sheath) Material
Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Heater Type
Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required
240 to 600 volts
View Details
Heater Type
Water Heaters; Specialty Industrial Heaters; Boiler Flange Heaters
Sleeve (Sheath) Material
Steel
Applications
Process Waters
View Details