Chromalox Datasheets for Strip Heaters
Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly.
Strip Heaters: Learn more
| Product Name | Notes |
|---|---|
| Mighty-Tuff Strip Heaters provide high temperature, extreme watt densities, and quick response in applications where previously, any other type of strip heater could not be considered. The thin but robust... | |
| 120, 208, 240, 277 and 480 Volt Temperature Code T3 (for Class 1, Div. 1, Groups B, C, D) - 9 W/In² UL Listed Applications For coal, ore, resins and... | |
| 120V - 480V Maximum 15A Silicone Laminate with Stainless Shroud Widths: 6", 12" and 24" Other Widths, Consult Factory Lengths: 12"- 96" UL & CSA These can be easily installed... | |
| 3 Terminals, Centered 10-1/2 - 23-3/4" Lengths 400 - 3,000 Watts 120 and 240 Volt 10 - 20 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE | |
| 6-1/2 - 25-1/2" Lengths 400 - 1,500 Watts 120 and 240 Volt 8 - 25 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE | |
| 8-1/8 - 27-5/8" Lengths (with Optional Tabs) 200 - 800 Watts 120 and 240 Volt One-Piece Monel Sheath 900°F Max. Sheath Temp. 13 - 19 W/In² CSA | |
| 8-1/8 -72" Lengths 200 - 2,550 Watts 120 and 240 Volt 10 - 13 W/In² Monel One-Piece Sheath 900°F Max. Sheath Temp. CSA (SSE Only) | |
| 8-1/8 -72" Lengths 200 - 2,550 Watts 120 and 240 Volt 10 - 13 W/In² Optional Mounting Tabs Rust Resisting One-Piece Iron Sheath 750°F Max. Sheath Temp. CSA (SSE Only)... | |
| 9-1/2 - 35-3/4" Lengths 100 - 600 Watts 120 and 240 Volt 7 - 11 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE | |
| One Terminal, Each End 8 - 71-7/8" Lengths 150 - 3,000 Watts 120 and 240 Volt 6 - 21 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE | |
| Two Terminals, Centered 10-1/2" - 23-3/4" Lengths 350 - 1,000 Watts 120 and 240 Volt 12 - 27 W/In² Third-party certifications: UL Recognized, CSA, VDE, CE | |
| Two Terminals, One End 8 - 53-7/8" Lengths 250 - 1,500 Watts 120 and 240 Volt 7 - 24 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE | |
| Two Terminals, One End 8 - 71-7/8" Lengths 150 - 3,000 Watts 120 and 240 Volt 6 - 21 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE |