Chromalox Xtremeduty™ Hopper Heaters

Description
Hopper Heaters can be made to order to your hopper specifications. Low watt densities ensure long life while providing operating temperatures of 250°F (120°C) to 350°F (175°C) or higher. These are commonly used in hoppers to prevent freezing and to keep material flowing.
Datasheet
Description
Hopper Heaters can be made to order to your hopper specifications. Low watt densities ensure long life while providing operating temperatures of 250°F (120°C) to 350°F (175°C) or higher. These are commonly used in hoppers to prevent freezing and to keep material flowing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtremeduty™ Hopper Heaters -  - Chromalox
Pittsburgh, PA, United States
Xtremeduty™ Hopper Heaters
Xtremeduty™ Hopper Heaters
Hopper Heaters can be made to order to your hopper specifications. Low watt densities ensure long life while providing operating temperatures of 250°F (120°C) to 350°F (175°C) or higher. These are commonly used in hoppers to prevent freezing and to keep material flowing.

Hopper Heaters can be made to order to your hopper specifications. Low watt densities ensure long life while providing operating temperatures of 250°F (120°C) to 350°F (175°C) or higher. These are commonly used in hoppers to prevent freezing and to keep material flowing.

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Name Xtremeduty™ Hopper Heaters
Heater Type Specialty Industrial Heaters; Hopper Heater
Maximum Operating (Sheath) Temperature 750 F (399 C)
Heating Capacity 0.23 to 2.60 kW (0.7677 to 8.87 MBH)
Sleeve (Sheath) Material Nickel Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material Incoloy 800
Applications Gases/Vapors; Process Waters
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details
14 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2150S(B/N)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details