HBT -- BAND HEATERS AND NOZZLE HEATERS - 2" TWO-PIECE BAND HEATER
Chromalox
Band Heaters and Nozzle Heaters - 2" Two-Piece Band Heater
HBT
Description
3 - 12" Barrel Dia.
650 - 2,000 Watts
120 and 240 Volt
24 - 44 W/In²
3 - 12" Barrel Dia.
INCOLOY® Sheath
Up to 1200°F Max. Sheath Temp.
Up to 900°F Max. Barrel Temp.
Description
3 - 12" Barrel Dia.
650 - 2,000 Watts
120 and 240 Volt
24 - 44 W/In²
3 - 12" Barrel Dia.
INCOLOY® Sheath
Up to 1200°F Max. Sheath Temp.
Up to 900°F Max. Barrel Temp.
Datasheet
Suppliers
Band Heaters and Nozzle Heaters - 2" Two-Piece Band Heater
HBT
3 - 12" Barrel Dia.
650 - 2,000 Watts
120 and 240 Volt
24 - 44 W/In²
3 - 12" Barrel Dia.
INCOLOY® Sheath
Up to 1200°F Max. Sheath Temp.
Up to 900°F Max. Barrel Temp.
- 3 - 12" Barrel Dia.
- 650 - 2,000 Watts
- 120 and 240 Volt
- 24 - 44 W/In²
- 3 - 12" Barrel Dia.
- INCOLOY® Sheath
- Up to 1200°F Max. Sheath Temp.
- Up to 900°F Max. Barrel Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
HBT |
|
Product Name
|
Band Heaters and Nozzle Heaters - 2" Two-Piece Band Heater |
|
Heater Type
|
Band Heater
|
|
Maximum Operating (Sheath) Temperature
|
1200 F (649 C)
|
|
Heating Capacity
|
0.65 to 2.00 kW (2.22 to 6.82 MBH)
|
|
Sleeve (Sheath) Material
|
INCOLOY®
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
ForcedAir; Air Heater; EnclosureHeater
Heating Capacity
0.70 kW (2.39 MBH)
Sleeve (Sheath) Material
Aluminum
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
45.00 kW (154 MBH)
View Details
Tempco Electric Heater Corporation
Heater Type
Cast-In Heater
Maximum Operating (Sheath) Temperature
700 to 1350 F (371 to 732 C)
Sleeve (Sheath) Material
Aluminum; Brass (optional feature); Bronze
View Details