FTS-315 -- PROCESS AIR HEATER - FINNED - .315" DIA. FINTUBE®HEATER
Chromalox
Process Air Heater - Finned - .315" Dia. Fintube®Heater
FTS-315
Description
Steel Sheath (type FTS)
500 - 6,200 Watts
120, 240 and 480 Volt
60 W/In²
750°F Max. Sheath Temp.
Third-party certifications: cRUus, CSA
Description
Steel Sheath (type FTS)
500 - 6,200 Watts
120, 240 and 480 Volt
60 W/In²
750°F Max. Sheath Temp.
Third-party certifications: cRUus, CSA
Datasheet
Suppliers
Process Air Heater - Finned - .315" Dia. Fintube®Heater
FTS-315
Steel Sheath (type FTS)
500 - 6,200 Watts
120, 240 and 480 Volt
60 W/In²
750°F Max. Sheath Temp.
Third-party certifications: cRUus, CSA
- Steel Sheath (type FTS)
- 500 - 6,200 Watts
- 120, 240 and 480 Volt
- 60 W/In²
- 750°F Max. Sheath Temp.
- Third-party certifications: cRUus, CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
FTS-315 |
|
Product Name
|
Process Air Heater - Finned - .315" Dia. Fintube®Heater |
|
Heater Type
|
Air Heater
|
|
Heating Capacity
|
0.50 to 6.20 kW (1.71 to 21.15 MBH)
|
|
Sleeve (Sheath) Material
|
Steel; MONEL®
|
Unlock Full Specs
to access all available technical data
Similar Products
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
0.65 kW (2.22 MBH)
AC Voltage Required
220 volts
View Details
Heater Type
Cable or Coil Heater
Maximum Operating (Sheath) Temperature
150 F (65.56 C)
Sleeve (Sheath) Material
Fluoropolymer
View Details