Chromalox Process Air Heater - Duct - High Temperature Air Duct Heater ADH

Description
5 - 270 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 30 W/In² 800°F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA
Datasheet
Description
5 - 270 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 30 W/In² 800°F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Air Heater - Duct - High Temperature Air Duct Heater - ADH - Chromalox
Pittsburgh, PA, United States
Process Air Heater - Duct - High Temperature Air Duct Heater
ADH
Process Air Heater - Duct - High Temperature Air Duct Heater ADH
5 - 270 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 30 W/In² 800°F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA
  • 5 - 270 kW
  • 240 and 480 Volt, Three Phase (Up to 600V Available)
  • INCOLOY® Sheath Elements
  • 30 W/In²
  • 800°F Max. Outlet Air Temp.
  • Third-party certifications: UL Recognized, CSA
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ADH
Product Name Process Air Heater - Duct - High Temperature Air Duct Heater
Heater Type Air Heater; Duct Heater
Heating Capacity 5.00 to 270.00 kW (17.06 to 921 MBH)
Sleeve (Sheath) Material INCOLOY®
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Heater -  - WATTCO
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 0.0 to 750 F (-17.78 to 399 C)
Heating Capacity 4.00 to 80.00 kW (13.65 to 273 MBH)
View Details
FIR (Far Infrared Ray) Ceramic Heater - FQFW-2300 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 937 F (503 C)
Heating Capacity 0.30 kW (1.02 MBH)
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 50.00 to 250.00 kW (171 to 853 MBH)
View Details