NS -- COMPONENT HEATER - 3/4" WIDE HIGH TEMPERATURE
Chromalox
Component Heater - 3/4" Wide High Temperature
NS
Description
Terminal Block, One End
12-1/2 - 54" Lengths
500 - 3,000 Watts
120, 240 and 480 Volt
One-Piece INCOLOY® Sheath
24 - 38 W/In²
1500°F Max. Sheath Temp.
CSA
Description
Terminal Block, One End
12-1/2 - 54" Lengths
500 - 3,000 Watts
120, 240 and 480 Volt
One-Piece INCOLOY® Sheath
24 - 38 W/In²
1500°F Max. Sheath Temp.
CSA
Datasheet
Suppliers
Component Heater - 3/4" Wide High Temperature
NS
Terminal Block, One End
12-1/2 - 54" Lengths
500 - 3,000 Watts
120, 240 and 480 Volt
One-Piece INCOLOY® Sheath
24 - 38 W/In²
1500°F Max. Sheath Temp.
CSA
- Terminal Block, One End
- 12-1/2 - 54" Lengths
- 500 - 3,000 Watts
- 120, 240 and 480 Volt
- One-Piece INCOLOY® Sheath
- 24 - 38 W/In²
- 1500°F Max. Sheath Temp.
- CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
NS |
|
Product Name
|
Component Heater - 3/4" Wide High Temperature |
|
Heating Capacity
|
0.50 to 3.00 kW (1.71 to 10.24 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required
240 to 600 volts
View Details
Heater Type
Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature
? to 1202 F (? to 650 C)
Sleeve (Sheath) Material
Stainless Steel
View Details
Heater Type
Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
Tempco Electric Heater Corporation
Heater Type
Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature
180 to 300 F (82.22 to 149 C)
Heating Capacity
5.00 to 12.00 kW (17.06 to 40.94 MBH)
View Details