Chromalox Datasheets for Radiant Heaters
Radiant heaters use a reflective shield to direct radiant heat onto a heated surface.
Radiant Heaters: Learn more
| Product Name | Notes |
|---|---|
| 1.5 to 13.5 kW 5,118 to 46,062 BTU/Hr 120, 208, 240, 277, 480, and 600 Volts Single or 3 Phase - Most Models Field Convertible Portable/Factory Assembled ChromaStar Accessories Third-party... | |
| 1.83 kW/Ft² 0.4 - 4.5kW 120, 208, 240 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type RTU) 1500°F Max. Sheath Temp. | |
| 1.83 kW/Ft² 0.7 - 3.6 kW 120 and 240 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type RTU) 1000°F Max. Sheath Temp. | |
| 2 to 13.5 kW 6,824 to 46,062 BTU/Hr 208, 240, 277, 480, and 600 Volts Single or 3 Phase - Most Models Field Convertible Fixed Overhead - Convertible to Portable... | |
| 2.1 kW/Ft² 0.95 - 4.4 kW 120, 208, 240 and 275 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type SRTU) 1500°F Max. Sheath Temp. Single End Termination | |
| 3.66 kW/Ft² 0.8 - 3.6 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU) 1500°F Max. Sheath Temp. | |
| 3.66 kW/Ft² 0.8 - 3.6 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath 1500°F Max. Sheath Temp. | |
| 3.66 kW/Ft² 1.6 - 13 kW 120, 208, 240, 275 and 480 Volt 3/8"Dia. INCOLOY® Sheath Elements (Type RTU) 1500°F Max. Sheath Temp. | |
| 3.66 kW/Ft² 1.6 - 7.2 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU-LT) 1500°F Max. Sheath Temp. | |
| 3.66 kW/Ft² 1.6 - 7.83 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU) 1500°F Max. Sheath Temp. | |
| 3.66 kW/Ft² 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath 1500°F Max. Sheath Temp. 1.6 - 7.2 kW (Double) | |
| 3.66kW/Ft² 3.2 - 15.03 kW 120, 240 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU) 1500°F Max. Sheath Temp. | |
| 40 W/In² 1.6 - 4.8 kW 240 and 480 Volt 1 and 3 Phase 1750°F Max. Emitter Temp. 10" Long x 4 - 12" ide | |
| 5 - 25 W/In² 0.55 - 1.8 kW 120, 230, 240 and 480 Volt 1 and 3 Phase 1650°F Max. Emitter Temp. 6 - 60" Long x 12 - 30"... |