Chromalox Xtremeduty™ Tank Heater SLTH

Description
120V - 480V Maximum 15A Silicone Laminate with Stainless Shroud Widths: 6", 12" and 24" Other Widths, Consult Factory Lengths: 12"- 96" UL & CSA These can be easily installed in areas that do not require even heat concentration on the vessel. Installation is much quicker than using standard heating cable. They also alow for a greater concentration of heat in a smaller area. These are available in custom sizes up to 24" X 96" for both metal and plastic vessels. Applications Chemical Tanks Any metal or plastic vessel Freeze protection Process temperature control
Datasheet
Description
120V - 480V Maximum 15A Silicone Laminate with Stainless Shroud Widths: 6", 12" and 24" Other Widths, Consult Factory Lengths: 12"- 96" UL & CSA These can be easily installed in areas that do not require even heat concentration on the vessel. Installation is much quicker than using standard heating cable. They also alow for a greater concentration of heat in a smaller area. These are available in custom sizes up to 24" X 96" for both metal and plastic vessels. Applications Chemical Tanks Any metal or plastic vessel Freeze protection Process temperature control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtremeduty™ Tank Heater - SLTH - Chromalox
Pittsburgh, PA, United States
Xtremeduty™ Tank Heater
SLTH
Xtremeduty™ Tank Heater SLTH
120V - 480V Maximum 15A Silicone Laminate with Stainless Shroud Widths: 6", 12" and 24" Other Widths, Consult Factory Lengths: 12"- 96" UL & CSA These can be easily installed in areas that do not require even heat concentration on the vessel. Installation is much quicker than using standard heating cable. They also alow for a greater concentration of heat in a smaller area. These are available in custom sizes up to 24" X 96" for both metal and plastic vessels. Applications Chemical Tanks Any metal or plastic vessel Freeze protection Process temperature control
  • 120V - 480V
  • Maximum 15A
  • Silicone Laminate with Stainless Shroud
  • Widths: 6", 12" and 24" Other Widths, Consult Factory
  • Lengths: 12"- 96"
  • UL & CSA

These can be easily installed in areas that do not require even heat concentration on the vessel. Installation is much quicker than using standard heating cable. They also alow for a greater concentration of heat in a smaller area. These are available in custom sizes up to 24" X 96" for both metal and plastic vessels.

Applications

  • Chemical Tanks
  • Any metal or plastic vessel
  • Freeze protection
  • Process temperature control
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number SLTH
Product Name Xtremeduty™ Tank Heater
Heater Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater
Maximum Operating (Sheath) Temperature 255 F (124 C)
Heating Capacity 1.00 to 120.00 kW (3.41 to 409 MBH)
View Details
PTC Air Heaters – MSH Type - MSH(W)-2040B-70S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.45 kW (1.54 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
High-Performance Fan Heater DCR 030 - 03095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers