Chromalox Immersion Heater - Screw Plug - Light Weight Oil Applications EMTO-3

Description
2" NPT Steel Screw Plug Steel Sheath Elements 23 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
Datasheet
Description
2" NPT Steel Screw Plug Steel Sheath Elements 23 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Light Weight Oil Applications - EMTO-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Light Weight Oil Applications
EMTO-3
Immersion Heater - Screw Plug - Light Weight Oil Applications EMTO-3
2" NPT Steel Screw Plug Steel Sheath Elements 23 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
  • 2" NPT Steel Screw Plug
  • Steel Sheath Elements
  • 23 W/In²
  • 3 - 9 kW
  • Without Thermostat
  • 240 and 480 Volt, Three Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Recognized, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Heavy Weight Oil Applications - EMTO-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Heavy Weight Oil Applications
EMTO-3
Immersion Heater - Screw Plug - Heavy Weight Oil Applications EMTO-3
2" NPT Steel Screw Plug Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 & 3 Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
  • 2" NPT Steel Screw Plug
  • Steel Sheath Elements
  • 6 - 8 W/In²
  • 0.5 - 3 kW
  • Without Thermostat
  • 120, 208, 240 and 480 Volt, 1 & 3 Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Recognized, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Medium Weight Oil Applications - EMTO-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Medium Weight Oil Applications
EMTO-3
Immersion Heater - Screw Plug - Medium Weight Oil Applications EMTO-3
2" NPT Steel Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Steel Sheath Elements 15 W/In² 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase Third-party certifications: UL Recognized, CSA, cCSAus
  • 2" NPT Steel Screw Plug
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Steel Sheath Elements
  • 15 W/In²
  • 3 - 9 kW
  • Without Thermostat
  • 240 and 480 Volt, Three Phase
  • Third-party certifications: UL Recognized, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox Chromalox Chromalox
Product Category Electric Heaters Electric Heaters Electric Heaters
Product Number EMTO-3 EMTO-3 EMTO-3
Product Name Immersion Heater - Screw Plug - Light Weight Oil Applications Immersion Heater - Screw Plug - Heavy Weight Oil Applications Immersion Heater - Screw Plug - Medium Weight Oil Applications
Heater Type Immersion Heater Immersion Heater Immersion Heater
Heating Capacity 3.00 to 9.00 kW (10.24 to 30.71 MBH) 0.50 to 3.00 kW (1.71 to 10.24 MBH) 3.00 to 9.00 kW (10.24 to 30.71 MBH)
Sleeve (Sheath) Material Steel Stainless Steel Steel
Applications Lightweight Oils & Degreasing Solutions Heavy Weight Oils Medium Weight Oils
Unlock Full Specs
to access all available technical data

Similar Products

Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MSH Type - MSH(W)-1130M-128S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.45 kW (4.95 MBH)
AC Voltage Required 120 volts
View Details
Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 250 F (121 C)
Sleeve (Sheath) Material Fluoropolymer
View Details