Chromalox Process Air Heater - Forced Air - Rental Grade Portable Blower Heater SDRA-RG

Description
30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-In Controls Air Temperature to 180°F Use with Flexible Duct Heater Duct Adapter Ring Portable High Temperature Heater Adjustable Damper High Temperature Heaters Duct Clamp Portable High Temperature Flexible Duct Splice Portable High Temperature Heater Flexible Duct
Datasheet
Description
30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-In Controls Air Temperature to 180°F Use with Flexible Duct Heater Duct Adapter Ring Portable High Temperature Heater Adjustable Damper High Temperature Heaters Duct Clamp Portable High Temperature Flexible Duct Splice Portable High Temperature Heater Flexible Duct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Air Heater - Forced Air - Rental Grade Portable Blower Heater - SDRA-RG - Chromalox
Pittsburgh, PA, United States
Process Air Heater - Forced Air - Rental Grade Portable Blower Heater
SDRA-RG
Process Air Heater - Forced Air - Rental Grade Portable Blower Heater SDRA-RG
30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-In Controls Air Temperature to 180°F Use with Flexible Duct Heater Duct Adapter Ring Portable High Temperature Heater Adjustable Damper High Temperature Heaters Duct Clamp Portable High Temperature Flexible Duct Splice Portable High Temperature Heater Flexible Duct
  • 30, 48 and 60kW
  • 102,360 to 204,720 BTUH
  • 480 or 600 Volts Three Phase
  • Built-In Controls
  • Air Temperature to 180°F
  • Use with Flexible Duct
  • Heater Duct Adapter Ring
  • Portable High Temperature Heater Adjustable Damper
  • High Temperature Heaters Duct Clamp
  • Portable High Temperature Flexible Duct Splice
  • Portable High Temperature Heater Flexible Duct
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number SDRA-RG
Product Name Process Air Heater - Forced Air - Rental Grade Portable Blower Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Heating Elements - 336745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating (Sheath) Temperature 230 F (110 C)
Heating Capacity 0.11 kW (0.3753 MBH)
AC Voltage Required 240 volts
View Details
Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details