TRI-315 -- TUBULAR HEATER - .315" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .315" Dia. Round Cross-Section
TRI-315
Description
INCOLOY® Sheath
275 - 1,450 Watts
120, 240 and 480 Volt
30 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
275 - 1,450 Watts
120, 240 and 480 Volt
30 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .315" Dia. Round Cross-Section
TRI-315
INCOLOY® Sheath
275 - 1,450 Watts
120, 240 and 480 Volt
30 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 275 - 1,450 Watts
- 120, 240 and 480 Volt
- 30 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRI-315 |
|
Product Name
|
Tubular Heater - .315" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.28 to 1.45 kW (0.9382 to 4.95 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.60 kW (2.05 MBH)
Sleeve (Sheath) Material
Aluminum
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details