Chromalox Immersion Heater - Screw Plug - Clean Water Applications EMT-3

Description
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (61 - 67 WIn²) 3 - 12 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (61 - 67 WIn²) 3 - 12 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Clean Water Applications - EMT-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Clean Water Applications
EMT-3
Immersion Heater - Screw Plug - Clean Water Applications EMT-3
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (61 - 67 WIn²) 3 - 12 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Brass Screw Plug
  • Copper Sheath Elements
  • High Watt Density (61 - 67 WIn²)
  • 3 - 12 kW
  • Without Thermostat
  • 240 and 480 Volt, Three Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number EMT-3
Product Name Immersion Heater - Screw Plug - Clean Water Applications
Heater Type Immersion Heater
Heating Capacity 3.00 to 12.00 kW (10.24 to 40.94 MBH)
Sleeve (Sheath) Material Copper
Applications Clean Water Heating
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 300/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 150 F (65.56 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Low to Medium Watt Density Rectangular Cartridge Heater - SR Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 2.40 kW (0.0341 to 8.19 MBH)
View Details