TRID -- TUBULAR HEATER - .475" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .475" Dia. Round Cross-Section
TRID
Description
INCOLOY® Sheath
1,000 - 7,500 Watts
120, 240 and 480 Volt
19 and 22 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
1,000 - 7,500 Watts
120, 240 and 480 Volt
19 and 22 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .475" Dia. Round Cross-Section
TRID
INCOLOY® Sheath
1,000 - 7,500 Watts
120, 240 and 480 Volt
19 and 22 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 1,000 - 7,500 Watts
- 120, 240 and 480 Volt
- 19 and 22 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRID |
|
Product Name
|
Tubular Heater - .475" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
1.00 to 7.50 kW (3.41 to 25.59 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Tubular Heaters; Duct Heater
Maximum Operating (Sheath) Temperature
225 F (107 C)
Heating Capacity
30.00 kW (102 MBH)
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature
959 F (515 C)
Heating Capacity
0.20 kW (0.6824 MBH)
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material
Aluminum
View Details
2 suppliers