TBL -- IMMERSION HEATER - OVER-THE-SIDE - SALT BATH HEATER
Chromalox
Immersion Heater - Over-the-side - Salt Bath Heater
TBL
Description
Steel Sheath Elements
20 W/In²
3, 4, 5, 6 and 7.5 kW
240 and 480 Volt, Single Phase
Description
Steel Sheath Elements
20 W/In²
3, 4, 5, 6 and 7.5 kW
240 and 480 Volt, Single Phase
Datasheet
Suppliers
Immersion Heater - Over-the-side - Salt Bath Heater
TBL
Steel Sheath Elements
20 W/In²
3, 4, 5, 6 and 7.5 kW
240 and 480 Volt, Single Phase
- Steel Sheath Elements
- 20 W/In²
- 3, 4, 5, 6 and 7.5 kW
- 240 and 480 Volt, Single Phase
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TBL |
|
Product Name
|
Immersion Heater - Over-the-side - Salt Bath Heater |
|
Heater Type
|
Immersion Heater; Over the Side Heater
|
|
Heating Capacity
|
3.00 to 7.50 kW (10.24 to 25.59 MBH)
|
|
Sleeve (Sheath) Material
|
INCOLOY®
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-76 to 122 F (-60 to 50 C)
Heating Capacity
0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details
Heater Type
Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature
500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material
Silicone Rubber
View Details
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details
Heater Type
Immersion Heater
Heating Capacity
3.00 to 200.00 kW (10.24 to 682 MBH)
Sleeve (Sheath) Material
Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
View Details