ARMTS-3 -- IMMERSION HEATER - SCREW PLUG - PROCESS WATER APPLICATIONS
Chromalox
Immersion Heater - Screw Plug - Process Water Applications
ARMTS-3
Description
2-1/2" NPT Stainless Steel Passivated Screw Plug
Moisture Resistant/Explosion Resistant Terminal Enclosure
Stainless Steel Passivated Sheath Elements
High Watt Density (46 - 53 W/In²)
3 - 18 kW
Integral Thermostat (DPST)
208, 240 and 480 Volt, Single Phase
Third-party certifications: UL Listed, CSA, cCSAus
Description
2-1/2" NPT Stainless Steel Passivated Screw Plug
Moisture Resistant/Explosion Resistant Terminal Enclosure
Stainless Steel Passivated Sheath Elements
High Watt Density (46 - 53 W/In²)
3 - 18 kW
Integral Thermostat (DPST)
208, 240 and 480 Volt, Single Phase
Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Suppliers
Immersion Heater - Screw Plug - Process Water Applications
ARMTS-3
2-1/2" NPT Stainless Steel Passivated Screw Plug
Moisture Resistant/Explosion Resistant Terminal Enclosure
Stainless Steel Passivated Sheath Elements
High Watt Density (46 - 53 W/In²)
3 - 18 kW
Integral Thermostat (DPST)
208, 240 and 480 Volt, Single Phase
Third-party certifications: UL Listed, CSA, cCSAus
- 2-1/2" NPT Stainless Steel Passivated Screw Plug
- Moisture Resistant/Explosion Resistant Terminal Enclosure
- Stainless Steel Passivated Sheath Elements
- High Watt Density (46 - 53 W/In²)
- 3 - 18 kW
- Integral Thermostat (DPST)
- 208, 240 and 480 Volt, Single Phase
- Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
ARMTS-3 |
|
Product Name
|
Immersion Heater - Screw Plug - Process Water Applications |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
3.00 to 18.00 kW (10.24 to 61.41 MBH)
|
|
Sleeve (Sheath) Material
|
Stainless Steel
|
|
Applications
|
Process Waters
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Heater Type
Explosion-proof Heater; Air Heater
Sleeve (Sheath) Material
Stainless Steel
Phase
Single Phase AC Voltage
View Details
Heater Type
Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required
240 to 600 volts
View Details
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details