URPT -- TUBULAR HEATER - 3/8" DIA. HEART CROSS-SECTION
Chromalox
Tubular Heater - 3/8" Dia. Heart Cross-Section
URPT
Description
INCOLOY® Sheath
4,400 - 6,000 Watts
208, 240, 275 and 480 Volt
40 W/In²
1600°F Max. Sheath Temp.
Component of Radiant Heater (type U-RP)
Description
INCOLOY® Sheath
4,400 - 6,000 Watts
208, 240, 275 and 480 Volt
40 W/In²
1600°F Max. Sheath Temp.
Component of Radiant Heater (type U-RP)
Datasheet
Suppliers
Tubular Heater - 3/8" Dia. Heart Cross-Section
URPT
INCOLOY® Sheath
4,400 - 6,000 Watts
208, 240, 275 and 480 Volt
40 W/In²
1600°F Max. Sheath Temp.
Component of Radiant Heater (type U-RP)
- INCOLOY® Sheath
- 4,400 - 6,000 Watts
- 208, 240, 275 and 480 Volt
- 40 W/In²
- 1600°F Max. Sheath Temp.
- Component of Radiant Heater (type U-RP)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
URPT |
|
Product Name
|
Tubular Heater - 3/8" Dia. Heart Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
4.40 to 6.00 kW (15.01 to 20.47 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Immersion Heater
Sleeve (Sheath) Material
Nickel Alloy; Stainless Steel; Steel
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.65 kW (5.63 MBH)
AC Voltage Required
220 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Sleeve (Sheath) Material
Aluminum
View Details