Chromalox MaxiZone® High Temperature Insertion Heaters MZ

Description
Maxi-Zone Heaters are the most rugged of our cartridge style heaters. These heaters can achieve continuous sheath temperatures up to 2000°F (1095°C). The INCONEL 600 sheath allows efficient operation at extreme temperatures. A unique feature is to provide two to three independently controllable heating zones along the length of the sheath. These are commonly used in hot press metal forming applications, fluidized beds, clean burning coal applications and soil remediation.
Datasheet
Description
Maxi-Zone Heaters are the most rugged of our cartridge style heaters. These heaters can achieve continuous sheath temperatures up to 2000°F (1095°C). The INCONEL 600 sheath allows efficient operation at extreme temperatures. A unique feature is to provide two to three independently controllable heating zones along the length of the sheath. These are commonly used in hot press metal forming applications, fluidized beds, clean burning coal applications and soil remediation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MaxiZone® High Temperature Insertion Heaters - MZ - Chromalox
Pittsburgh, PA, United States
MaxiZone® High Temperature Insertion Heaters
MZ
MaxiZone® High Temperature Insertion Heaters MZ
Maxi-Zone Heaters are the most rugged of our cartridge style heaters. These heaters can achieve continuous sheath temperatures up to 2000°F (1095°C). The INCONEL 600 sheath allows efficient operation at extreme temperatures. A unique feature is to provide two to three independently controllable heating zones along the length of the sheath. These are commonly used in hot press metal forming applications, fluidized beds, clean burning coal applications and soil remediation.

Maxi-Zone Heaters are the most rugged of our cartridge style heaters. These heaters can achieve continuous sheath temperatures up to 2000°F (1095°C). The INCONEL 600 sheath allows efficient operation at extreme temperatures. A unique feature is to provide two to three independently controllable heating zones along the length of the sheath. These are commonly used in hot press metal forming applications, fluidized beds, clean burning coal applications and soil remediation.

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MZ
Product Name MaxiZone® High Temperature Insertion Heaters
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 2000 F (1093 C)
Sleeve (Sheath) Material Nickel Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CR 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2060M(B)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details