Chromalox HDPE Jacketed MI Heat Trace Cable CMi

Description
Factory Terminated Heating Sets Great for Snow Melting or Heat Loss Replacement Applications Assemblies rated for multiple voltages up to 600V Corrosion Resistant Copper Jacketed Cables HDPE Jacketing Protects Against Abrasions and Corrosives Max Exposure Temperature to 194°F (90° C) 15' Standard Cold Lead Length 1/2" Cable Gland Size Heater Voltages up to 600 VAC 8 to 24 W/ft Output Ratings Lengths from 40 to 846 ft. Third-party certification: cCSAus
Datasheet
Description
Factory Terminated Heating Sets Great for Snow Melting or Heat Loss Replacement Applications Assemblies rated for multiple voltages up to 600V Corrosion Resistant Copper Jacketed Cables HDPE Jacketing Protects Against Abrasions and Corrosives Max Exposure Temperature to 194°F (90° C) 15' Standard Cold Lead Length 1/2" Cable Gland Size Heater Voltages up to 600 VAC 8 to 24 W/ft Output Ratings Lengths from 40 to 846 ft. Third-party certification: cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDPE Jacketed MI Heat Trace Cable - CMi - Chromalox
Pittsburgh, PA, United States
HDPE Jacketed MI Heat Trace Cable
CMi
HDPE Jacketed MI Heat Trace Cable CMi
Factory Terminated Heating Sets Great for Snow Melting or Heat Loss Replacement Applications Assemblies rated for multiple voltages up to 600V Corrosion Resistant Copper Jacketed Cables HDPE Jacketing Protects Against Abrasions and Corrosives Max Exposure Temperature to 194°F (90° C) 15' Standard Cold Lead Length 1/2" Cable Gland Size Heater Voltages up to 600 VAC 8 to 24 W/ft Output Ratings Lengths from 40 to 846 ft. Third-party certification: cCSAus

Factory Terminated Heating Sets

Great for Snow Melting or Heat Loss Replacement Applications

Assemblies rated for multiple voltages up to 600V

Corrosion Resistant Copper Jacketed Cables

HDPE Jacketing Protects Against Abrasions and Corrosives

Max Exposure Temperature to 194°F (90° C)

15' Standard Cold Lead Length

1/2" Cable Gland Size

Heater Voltages up to 600 VAC

8 to 24 W/ft Output Ratings

Lengths from 40 to 846 ft.

Third-party certification: cCSAus

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number CMi
Product Name HDPE Jacketed MI Heat Trace Cable
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2692647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Immersion Heater
Heating Capacity 9.00 kW (30.71 MBH)
AC Voltage Required 230 to 415 volts
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03073.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Quartz Reflective Coating Infrared Emitters - QRC - Excelitas Technologies Corp.
Specs
Applications Coating under vacuum conditions; Coating of solar cells; In extreme surroundings
View Details