Chromalox Immersion Heater - Screw Plug - Clean Water Applications ARMT-2

Description
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Integral Thermostat (DPST) 120, 208, 240 and 480 Volt, Single Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Integral Thermostat (DPST) 120, 208, 240 and 480 Volt, Single Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Clean Water Applications - ARMT-2 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Clean Water Applications
ARMT-2
Immersion Heater - Screw Plug - Clean Water Applications ARMT-2
2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (46 - 53 W/In²) 1.5 - 15 kW Integral Thermostat (DPST) 120, 208, 240 and 480 Volt, Single Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Brass Screw Plug
  • Copper Sheath Elements
  • High Watt Density (46 - 53 W/In²)
  • 1.5 - 15 kW
  • Integral Thermostat (DPST)
  • 120, 208, 240 and 480 Volt, Single Phase
  • General Purpose Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ARMT-2
Product Name Immersion Heater - Screw Plug - Clean Water Applications
Heater Type Immersion Heater
Heating Capacity 1.50 to 15.00 kW (5.12 to 51.18 MBH)
Sleeve (Sheath) Material Copper
Applications Clean Water Heating
Unlock Full Specs
to access all available technical data

Similar Products

Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MSH Type - MSH(W)-2200M-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 2.25 kW (7.68 MBH)
AC Voltage Required 220 volts
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details