Chromalox Xtremeduty™ Explosion Proof Enclosure Heater XPMC

Description
120V-480V Maximum 600W Anodized Aluminum 6" & 12" Lengths Available 0, 1, or 2 sets of Heat Sinks Ambient Thermostats Adjustable Thermostat Optional on 120V & 240V CSA Certified; Class I, Div. 1&2, Groups B, C, D Advantages Allows for heat to be provided in areas otherwise inaccessible for other models. Compact Design Condensation protection Freeze protection Available @ 480V CSA certified for hazardous locations
Datasheet
Description
120V-480V Maximum 600W Anodized Aluminum 6" & 12" Lengths Available 0, 1, or 2 sets of Heat Sinks Ambient Thermostats Adjustable Thermostat Optional on 120V & 240V CSA Certified; Class I, Div. 1&2, Groups B, C, D Advantages Allows for heat to be provided in areas otherwise inaccessible for other models. Compact Design Condensation protection Freeze protection Available @ 480V CSA certified for hazardous locations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtremeduty™ Explosion Proof Enclosure Heater - XPMC - Chromalox
Pittsburgh, PA, United States
Xtremeduty™ Explosion Proof Enclosure Heater
XPMC
Xtremeduty™ Explosion Proof Enclosure Heater XPMC
120V-480V Maximum 600W Anodized Aluminum 6" & 12" Lengths Available 0, 1, or 2 sets of Heat Sinks Ambient Thermostats Adjustable Thermostat Optional on 120V & 240V CSA Certified; Class I, Div. 1&2, Groups B, C, D Advantages Allows for heat to be provided in areas otherwise inaccessible for other models. Compact Design Condensation protection Freeze protection Available @ 480V CSA certified for hazardous locations
  • 120V-480V
  • Maximum 600W
  • Anodized Aluminum
  • 6" & 12" Lengths Available
  • 0, 1, or 2 sets of Heat Sinks
  • Ambient Thermostats
  • Adjustable Thermostat Optional on 120V & 240V
  • CSA Certified; Class I, Div. 1&2, Groups B, C, D

Advantages

  • Allows for heat to be provided in areas otherwise inaccessible for other models.
  • Compact Design
  • Condensation protection
  • Freeze protection
  • Available @ 480V
  • CSA certified for hazardous locations
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number XPMC
Product Name Xtremeduty™ Explosion Proof Enclosure Heater
Heater Type Explosion-proof Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MH Type - MH(W)-1040B-128S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.45 kW (1.54 MBH)
AC Voltage Required 120 volts
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material 40 Carbon Steel
View Details