Chromalox Xtremeduty™ Explosion-proof Strip Heater AEPS

Description
120, 208, 240, 277 and 480 Volt Temperature Code T3 (for Class 1, Div. 1, Groups B, C, D) - 9 W/In² UL Listed Applications For coal, ore, resins and other bulk handling equipment. Explosion-Proof Applications- (Class I, Group C and D) chemical and petrochemical plants, tanks, large pipes, control cabinets, resin material handling equipment, aggregate and other bulk raw material processors.
Datasheet
Description
120, 208, 240, 277 and 480 Volt Temperature Code T3 (for Class 1, Div. 1, Groups B, C, D) - 9 W/In² UL Listed Applications For coal, ore, resins and other bulk handling equipment. Explosion-Proof Applications- (Class I, Group C and D) chemical and petrochemical plants, tanks, large pipes, control cabinets, resin material handling equipment, aggregate and other bulk raw material processors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtremeduty™ Explosion-proof Strip Heater - AEPS - Chromalox
Pittsburgh, PA, United States
Xtremeduty™ Explosion-proof Strip Heater
AEPS
Xtremeduty™ Explosion-proof Strip Heater AEPS
120, 208, 240, 277 and 480 Volt Temperature Code T3 (for Class 1, Div. 1, Groups B, C, D) - 9 W/In² UL Listed Applications For coal, ore, resins and other bulk handling equipment. Explosion-Proof Applications- (Class I, Group C and D) chemical and petrochemical plants, tanks, large pipes, control cabinets, resin material handling equipment, aggregate and other bulk raw material processors.
  • 120, 208, 240, 277 and 480 Volt
  • Temperature Code T3 (for Class 1, Div. 1, Groups B, C, D) - 9 W/In²
  • UL Listed

Applications

For coal, ore, resins and other bulk handling equipment.

Explosion-Proof Applications- (Class I, Group C and D) chemical and petrochemical plants, tanks, large pipes, control cabinets, resin material handling equipment, aggregate and other bulk raw material processors.

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number AEPS
Product Name Xtremeduty™ Explosion-proof Strip Heater
Heater Type Explosion-proof Heater; Strip
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2995764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.01 kW (0.0512 MBH)
View Details
Enclosure Heater with Fan - CS 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details