The Chromalox Tubular Heater - Thin Blade Heater (part number CTBS) features a compact 0.275 x 1" profile and is available in both 120 and 240 Volt configurations, supporting 1 and 3-phase applications. It is constructed with a stainless steel sheath and operates at power densities ranging from 10 to 75 W/In², with a maximum sheath temperature of up to 1200°F. This heater is suitable for various applications, including immersion heating for deep fat fryers, degreasers, plating tanks, humidifiers, and lube and fuel oil heaters. It can also be used in clamp-on configurations for griddles, tanks, and molds, as well as for process air duct heating and high-temperature gas streams. The design of the Thin Blade Heater allows for efficient heat transfer due to its larger sheath area, which enhances heating performance. Its unique bending properties enable it to fit into tight spaces, while the completely sealed sheath allows for full immersion. The three-wire construction provides a balanced load and flexibility in heat settings. This product is particularly advantageous for applications requiring long-lasting performance, such as deep fat frying, where it minimizes oil degradation.
| Chromalox | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | CTBS |
| Product Name | Tubular Heater - Thin Blade Heater |
| Heater Type | Tubular Heaters |
| Heating Capacity | 0.45 to 2.20 kW (1.54 to 7.51 MBH) |
| Sleeve (Sheath) Material | Stainless Steel |