Chromalox Immersion Heater - Screw Plug - Clean Water Applications MT-3

Description
2-1/2" NPT Brass Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 and 3 Phase Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2-1/2" NPT Brass Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 and 3 Phase Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Clean Water Applications - MT-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Clean Water Applications
MT-3
Immersion Heater - Screw Plug - Clean Water Applications MT-3
2-1/2" NPT Brass Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 and 3 Phase Third-party certifications: UL Listed, CSA, cCSAus
  • 2-1/2" NPT Brass Screw Plug
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Copper Sheath Elements
  • High Watt Density (46 - 53 W/In²)
  • 3 - 18 kW
  • Without Thermostat
  • 120, 208, 240 and 480 Volt, 1 and 3 Phase
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MT-3
Product Name Immersion Heater - Screw Plug - Clean Water Applications
Heater Type Immersion Heater
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 125/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details
Silicone Rubber Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 392 to 500 F (200 to 260 C)
View Details