SFTS-475 -- PROCESS AIR HEATER - FINNED - SINGLE END FINTUBE® HEATER
Chromalox
Process Air Heater - Finned - Single End Fintube® Heater
SFTS-475
Description
Steel Sheath
120, 240 and 480 Volt
60 W/In²
750°F Max. Sheath Temp.
500 - 4,350 Watts (Dia. 0.475")
Third-party certifications: UL Recognized, CSA
Description
Steel Sheath
120, 240 and 480 Volt
60 W/In²
750°F Max. Sheath Temp.
500 - 4,350 Watts (Dia. 0.475")
Third-party certifications: UL Recognized, CSA
Datasheet
Suppliers
Process Air Heater - Finned - Single End Fintube® Heater
SFTS-475
Steel Sheath
120, 240 and 480 Volt
60 W/In²
750°F Max. Sheath Temp.
500 - 4,350 Watts (Dia. 0.475")
Third-party certifications: UL Recognized, CSA
- Steel Sheath
- 120, 240 and 480 Volt
- 60 W/In²
- 750°F Max. Sheath Temp.
- 500 - 4,350 Watts (Dia. 0.475")
- Third-party certifications: UL Recognized, CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
SFTS-475 |
|
Product Name
|
Process Air Heater - Finned - Single End Fintube® Heater |
|
Heater Type
|
Air Heater
|
|
Heating Capacity
|
0.33 to 4.35 kW (1.11 to 14.84 MBH)
|
|
Sleeve (Sheath) Material
|
Steel; MONEL®
|
Unlock Full Specs
to access all available technical data
Similar Products
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Immersion Heater
Maximum Operating (Sheath) Temperature
0.0 to 750 F (-17.78 to 399 C)
Heating Capacity
4.00 to 80.00 kW (13.65 to 273 MBH)
View Details
Heater Type
HeatTorch; Air Heater
Max Air Temperature
1000 F (538 C)
Maximum Air Flow
1 to 50 SCFM (1.7 to 84.99 m³/hr)
View Details
Heater Type
Air Heater; Duct Heater
Applications
Curing or Tempering
View Details