TRI-430 -- TUBULAR HEATER - .430" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .430" Dia. Round Cross-Section
TRI-430
Description
INCOLOY® Sheath
400 - 4,500 Watts
120 and 240 Volt
30 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
400 - 4,500 Watts
120 and 240 Volt
30 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .430" Dia. Round Cross-Section
TRI-430
INCOLOY® Sheath
400 - 4,500 Watts
120 and 240 Volt
30 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 400 - 4,500 Watts
- 120 and 240 Volt
- 30 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRI-430 |
|
Product Name
|
Tubular Heater - .430" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.40 to 4.50 kW (1.36 to 15.35 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Cable or Coil Heater; Duct Heater
Heating Capacity
22.50 kW (76.77 MBH)
Sleeve (Sheath) Material
Stainless Steel
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.10 kW (3.75 MBH)
AC Voltage Required
120 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-40 to 140 F (-40 to 60 C)
Heating Capacity
1.00 kW (3.41 MBH)
View Details