2" NPT Stainless Steel Screw Plug
INCOLOY® Sheath Elements
Medium Watt Density (23 W/In²)
3 - 9 kW
Integral Thermostat (DPST)
120, 240 and 480 Volt, Three Phase
General Purpose or Moisture Resisant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
Chromalox
Chromalox
Chromalox
Done
Description
2" NPT Stainless Steel Screw Plug
INCOLOY® Sheath Elements
Medium Watt Density (23 W/In²)
3 - 9 kW
Integral Thermostat (DPST)
120, 240 and 480 Volt, Three Phase
General Purpose or Moisture Resisant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Datasheet Summary Powered by GS/AI
The Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications, part number AREMTI-3, features a 2" NPT stainless steel screw plug and INCOLOY® sheath elements. It operates with a medium watt density of 23 W/In² and is available in power ratings from 3 to 9 kW. The heater supports 120, 240, and 480 Volt configurations in three-phase systems. It includes an integral DPST thermostat and can be configured with either a general purpose or moisture resistant/explosion resistant terminal enclosure. The product is suitable for applications involving mildly corrosive solutions and is UL Listed and CSA certified, ensuring compliance with safety standards.
Datasheet Summary Powered by GS/AI
The Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications, part number AREMTI-3, features a 2" NPT stainless steel screw plug and INCOLOY® sheath elements. It operates with a medium watt density of 23 W/In² and is available in power ratings from 3 to 9 kW. The heater supports 120, 240, and 480 Volt configurations in three-phase systems. It includes an integral DPST thermostat and can be configured with either a general purpose or moisture resistant/explosion resistant terminal enclosure. The product is suitable for applications involving mildly corrosive solutions and is UL Listed and CSA certified, ensuring compliance with safety standards.
2" NPT Stainless Steel Screw Plug
INCOLOY® Sheath Elements
Medium Watt Density (23 W/In²)
3 - 9 kW
Integral Thermostat (DPST)
120, 240 and 480 Volt, Three Phase
General Purpose or Moisture Resisant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
2" NPT Stainless Steel Screw Plug
INCOLOY® Sheath Elements
Medium Watt Density (23 W/In²)
3 - 9 kW
Integral Thermostat (DPST)
120, 240 and 480 Volt, Three Phase
General Purpose or Moisture Resisant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
Immersion Heater - Screw Plug - Solution Water Applications
AREMTI-3
Immersion Heater - Screw Plug - Solution Water Applications
AREMTI-3
2" NPT Stainless Steel Screw Plug
Integral Thermostat (DPST)
INCOLOY® Sheath Elements
3 - 18 kW
120, 240 and 480 Volt, Three Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, cCSAus
2" NPT Stainless Steel Screw Plug
Integral Thermostat (DPST)
INCOLOY® Sheath Elements
3 - 18 kW
120, 240 and 480 Volt, Three Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure
2" NPT Stainless Steel Screw Plug
INCOLOY® Sheath Elements
Low Watt Density (15 W/In²)
1 - 6 kW
Integral Thermostat (DPST)
240 and 480 Volt, Three Phase
General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus
2" NPT Stainless Steel Screw Plug
INCOLOY® Sheath Elements
Low Watt Density (15 W/In²)
1 - 6 kW
Integral Thermostat (DPST)
240 and 480 Volt, Three Phase
General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
Third-party certifications: UL Listed, CSA, cCSAus