Chromalox Datasheets for Explosion Proof Heaters

Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated.  This classification may also include housings, which can withstand sparking and flames.
Explosion Proof Heaters: Learn more

Product Name Notes
LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel,...
STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire...
120, 208, 240, 277 and 480 Volt Temperature Code T3 (for Class 1, Div. 1, Groups B, C, D) - 9 W/In² UL Listed Applications For coal, ore, resins and...
120V-480V Maximum 600W Anodized Aluminum 6" & 12" Lengths Available 0, 1, or 2 sets of Heat Sinks Ambient Thermostats Adjustable Thermostat Optional on 120V & 240V CSA Certified; Class...
304 Stainless Steel Element 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party Certified 1...