Chromalox Process Air Heater - Finned - .315" Dia. Single End Fintube® Heater SFTS-315

Description
Steel Sheath (type SFTS) 325 - 2,400 Watts 120 and 240 Volt 60 W/In² 750°F Max. Sheath Temp. Third-party certifications: UL Recognized, CSA
Description
Steel Sheath (type SFTS) 325 - 2,400 Watts 120 and 240 Volt 60 W/In² 750°F Max. Sheath Temp. Third-party certifications: UL Recognized, CSA
Datasheet
Datasheet Summary
Powered by GS/AI

The Chromalox SFTS-315 is a .315" diameter single-end Fintube® heater designed for process air and radiant heating applications. It features a steel sheath and is available in wattages ranging from 325 to 2,400 watts, with options for 120 and 240 volts. The heater operates at a maximum sheath temperature of 750°F and has a watt density of 60 W/in². This heater is particularly suitable for applications where space is limited, such as drying, heat treating, annealing, load banks, and curing ovens. The design includes continuous spiral fins that enhance heat transfer efficiency, allowing for lower surface temperatures and the potential for fewer heating elements in a given area. The unit comes with 10" long lead wires and is constructed to simplify wiring with single-end terminals. Engineers should consider the SFTS-315 for its versatility and efficiency in various industrial heating applications, especially when space constraints are a factor.

Datasheet Summary
Powered by GS/AI

The Chromalox SFTS-315 is a .315" diameter single-end Fintube® heater designed for process air and radiant heating applications. It features a steel sheath and is available in wattages ranging from 325 to 2,400 watts, with options for 120 and 240 volts. The heater operates at a maximum sheath temperature of 750°F and has a watt density of 60 W/in². This heater is particularly suitable for applications where space is limited, such as drying, heat treating, annealing, load banks, and curing ovens. The design includes continuous spiral fins that enhance heat transfer efficiency, allowing for lower surface temperatures and the potential for fewer heating elements in a given area. The unit comes with 10" long lead wires and is constructed to simplify wiring with single-end terminals. Engineers should consider the SFTS-315 for its versatility and efficiency in various industrial heating applications, especially when space constraints are a factor.

Suppliers

Company
Product
Description
Supplier Links
Process Air Heater - Finned - .315
Pittsburgh, PA, United States
Process Air Heater - Finned - .315" Dia. Single End Fintube® Heater
SFTS-315
Process Air Heater - Finned - .315" Dia. Single End Fintube® Heater SFTS-315
Steel Sheath (type SFTS) 325 - 2,400 Watts 120 and 240 Volt 60 W/In² 750°F Max. Sheath Temp. Third-party certifications: UL Recognized, CSA
  • Steel Sheath (type SFTS)
  • 325 - 2,400 Watts
  • 120 and 240 Volt
  • 60 W/In²
  • 750°F Max. Sheath Temp.
  • Third-party certifications: UL Recognized, CSA
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number SFTS-315
Product Name Process Air Heater - Finned - .315" Dia. Single End Fintube® Heater
Heater Type Air Heater
Heating Capacity 0.33 to 2.40 kW (1.11 to 8.19 MBH)
Sleeve (Sheath) Material Steel; MONEL®
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Enclosure Heater with Fan - CR 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details
Pure Flow Air Heater - PFO Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 800 F (427 C)
Maximum Air Flow 15 SCFM (25.5 m³/hr)
View Details
EKOHEAT Induction Heater - 125/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details