Chromalox Immersion Heater - Screw Plug - Light Weight Oil Applications MTO

Description
1" NPT Steel Screw Plug Steel Sheath Elements 20 W/In² 0.25 - 1.5 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
Datasheet
Description
1" NPT Steel Screw Plug Steel Sheath Elements 20 W/In² 0.25 - 1.5 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Light Weight Oil Applications - MTO - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Light Weight Oil Applications
MTO
Immersion Heater - Screw Plug - Light Weight Oil Applications MTO
1" NPT Steel Screw Plug Steel Sheath Elements 20 W/In² 0.25 - 1.5 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Recognized, CSA, cCSAus
  • 1" NPT Steel Screw Plug
  • Steel Sheath Elements
  • 20 W/In²
  • 0.25 - 1.5 kW
  • Without Thermostat
  • 120 and 240 Volt, Single Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Recognized, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MTO
Product Name Immersion Heater - Screw Plug - Light Weight Oil Applications
Heater Type Immersion Heater
Heating Capacity 0.25 to 1.50 kW (0.8530 to 5.12 MBH)
Sleeve (Sheath) Material Steel
Applications Lightweight Oils & Degreasing Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Over The Side Heaters -  - WATTCO
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
High Temperature Immersion Heaters - K19-2280 (110V) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Immersion Heater; Water Heaters; Air Heater; Ceramic Fiber Heater
Heating Capacity 0.80 kW (2.73 MBH)
AC Voltage Required 110 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
High-Performance Fan Heater DCR 030 - 03092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers