STRC-315 -- TUBULAR HEATER - .315" DIA. ROUND CROSS-SECTION SINGLE-END TERMINAL
Chromalox
Tubular Heater - .315" Dia. Round Cross-Section Single-End Terminal
STRC-315
Description
Copper Sheath
350 - 2,400 Watts
120 and 240 Volt
4 - 50 W/In²
350°F Max. Sheath Temp.
Description
Copper Sheath
350 - 2,400 Watts
120 and 240 Volt
4 - 50 W/In²
350°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .315" Dia. Round Cross-Section Single-End Terminal
STRC-315
Copper Sheath
350 - 2,400 Watts
120 and 240 Volt
4 - 50 W/In²
350°F Max. Sheath Temp.
- Copper Sheath
- 350 - 2,400 Watts
- 120 and 240 Volt
- 4 - 50 W/In²
- 350°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
STRC-315 |
|
Product Name
|
Tubular Heater - .315" Dia. Round Cross-Section Single-End Terminal |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
350 F (177 C)
|
|
Heating Capacity
|
0.35 to 2.40 kW (1.19 to 8.19 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Immersion Heater
Heating Capacity
5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.23 kW (4.18 MBH)
AC Voltage Required
220 volts
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-40 to 140 F (-40 to 60 C)
Heating Capacity
1.00 kW (3.41 MBH)
View Details