TLO -- IMMERSION HEATER - OVER-THE-SIDE - L-SHAPED METAL SHEATH HEATER
Chromalox
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater
TLO
Description
Steel Sheath Elements (20 W/In²)
Steel Riser (36 and 48")
120, 240 and 480V, 1 and 3 Phase
Moisture Resistant Terminal Enclosure
For Medium Weight Oils & Degreasing Solutions
2 Element 2 - 7 kW
3 Element 3 - 10 kW
Third-party certifications: UL Listed, CSA
Description
Steel Sheath Elements (20 W/In²)
Steel Riser (36 and 48")
120, 240 and 480V, 1 and 3 Phase
Moisture Resistant Terminal Enclosure
For Medium Weight Oils & Degreasing Solutions
2 Element 2 - 7 kW
3 Element 3 - 10 kW
Third-party certifications: UL Listed, CSA
Datasheet
Suppliers
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater
TLO
Steel Sheath Elements (20 W/In²)
Steel Riser (36 and 48")
120, 240 and 480V, 1 and 3 Phase
Moisture Resistant Terminal Enclosure
For Medium Weight Oils & Degreasing Solutions
2 Element 2 - 7 kW
3 Element 3 - 10 kW
Third-party certifications: UL Listed, CSA
- Steel Sheath Elements (20 W/In²)
- Steel Riser (36 and 48")
- 120, 240 and 480V, 1 and 3 Phase
- Moisture Resistant Terminal Enclosure
- For Medium Weight Oils & Degreasing Solutions
- 2 Element 2 - 7 kW
- 3 Element 3 - 10 kW
- Third-party certifications: UL Listed, CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TLO |
|
Product Name
|
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater |
|
Heater Type
|
Immersion Heater; Over the Side Heater
|
|
Heating Capacity
|
2.00 to 10.00 kW (6.82 to 34.12 MBH)
|
|
Sleeve (Sheath) Material
|
Steel
|
|
Applications
|
Medium Weight Oils
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature
1200 F (649 C)
Sleeve (Sheath) Material
Aluminum
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details