Chromalox Immersion Heater - Screw Plug - Process Water Applications ARMTS-1

Description
1-1/4" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (43 - 86 W/In²) 1 - 2 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
1-1/4" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (43 - 86 W/In²) 1 - 2 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Process Water Applications - ARMTS-1 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Process Water Applications
ARMTS-1
Immersion Heater - Screw Plug - Process Water Applications ARMTS-1
1-1/4" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Element High Watt Density (43 - 86 W/In²) 1 - 2 kW Integral Thermostat (SPST) 120 and 240 Volt, Single Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 1-1/4" NPT Stainless Steel Passivated Screw Plug
  • Stainless Steel Passivated Element
  • High Watt Density (43 - 86 W/In²)
  • 1 - 2 kW
  • Integral Thermostat (SPST)
  • 120 and 240 Volt, Single Phase
  • General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ARMTS-1
Product Name Immersion Heater - Screw Plug - Process Water Applications
Heater Type Immersion Heater
Heating Capacity 1.00 to 2.00 kW (3.41 to 6.82 MBH)
Sleeve (Sheath) Material Steel
Applications Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 2821326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Maximum Air Flow 20.59 SCFM (35 m³/hr)
View Details
15 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1100M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details