CB -- BAND HEATERS AND NOZZLE HEATERS - CERAMIC BAND HEATER
Chromalox
Band Heaters and Nozzle Heaters - Ceramic Band Heater
CB
Description
3-1/2" Barrel Dia.
1-1/2 - 6" Widths
500 - 5,000 Watts
120 to 600 Volts
18 - 40 W/In²
Ceramic Fiber Insulated
Up to 1600°f Band Operating Temp.
Corrosion-Resistant Alloy Shell
Description
3-1/2" Barrel Dia.
1-1/2 - 6" Widths
500 - 5,000 Watts
120 to 600 Volts
18 - 40 W/In²
Ceramic Fiber Insulated
Up to 1600°f Band Operating Temp.
Corrosion-Resistant Alloy Shell
Datasheet
Suppliers
Band Heaters and Nozzle Heaters - Ceramic Band Heater
CB
3-1/2" Barrel Dia.
1-1/2 - 6" Widths
500 - 5,000 Watts
120 to 600 Volts
18 - 40 W/In²
Ceramic Fiber Insulated
Up to 1600°f Band Operating Temp.
Corrosion-Resistant Alloy Shell
- 3-1/2" Barrel Dia.
- 1-1/2 - 6" Widths
- 500 - 5,000 Watts
- 120 to 600 Volts
- 18 - 40 W/In²
- Ceramic Fiber Insulated
- Up to 1600°f Band Operating Temp.
- Corrosion-Resistant Alloy Shell
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
CB |
|
Product Name
|
Band Heaters and Nozzle Heaters - Ceramic Band Heater |
|
Heater Type
|
Band Heater
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.50 to 5.00 kW (1.71 to 17.06 MBH)
|
|
Sleeve (Sheath) Material
|
Corrosion Resistant Alloy Shroud
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Immersion Heater
Heating Capacity
5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details