Chromalox Immersion Heater - Screw Plug - Process Water Applications MTS-2

Description
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Process Water Applications - MTS-2 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Process Water Applications
MTS-2
Immersion Heater - Screw Plug - Process Water Applications MTS-2
2" NPT Stainless Steel Passivated Screw Plug Stainless Steel Passivated Sheath Elements High Watt Density (43 - 51 W/In²) 1.5 - 15 kW Without Thermostat 120, 208, 240 and 480 Volt, Single Phase Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Passivated Screw Plug
  • Stainless Steel Passivated Sheath Elements
  • High Watt Density (43 - 51 W/In²)
  • 1.5 - 15 kW
  • Without Thermostat
  • 120, 208, 240 and 480 Volt, Single Phase
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MTS-2
Product Name Immersion Heater - Screw Plug - Process Water Applications
Heater Type Immersion Heater
Heating Capacity 1.50 to 15.00 kW (5.12 to 51.18 MBH)
Sleeve (Sheath) Material Stainless Steel
Applications Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 75/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details
Low to Medium Watt Density Cartridge Heater - SC Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 15.50 kW (0.0239 to 52.88 MBH)
View Details