TMO-1 -- IMMERSION HEATER - SCREW PLUG - SMALL TANK APPLICATIONS
Chromalox
Immersion Heater - Screw Plug - Small Tank Applications
TMO-1
Description
1" Steel Screw Plug
Steel Sheath Element for Oil Heating
20 - 21 W/In²
350 - 900 Watts
120 and 240 Volt, Single Phase
Integral Plug and Receptacle
Description
1" Steel Screw Plug
Steel Sheath Element for Oil Heating
20 - 21 W/In²
350 - 900 Watts
120 and 240 Volt, Single Phase
Integral Plug and Receptacle
Datasheet
Suppliers
Immersion Heater - Screw Plug - Small Tank Applications
TMO-1
1" Steel Screw Plug
Steel Sheath Element for Oil Heating
20 - 21 W/In²
350 - 900 Watts
120 and 240 Volt, Single Phase
Integral Plug and Receptacle
- 1" Steel Screw Plug
- Steel Sheath Element for Oil Heating
- 20 - 21 W/In²
- 350 - 900 Watts
- 120 and 240 Volt, Single Phase
- Integral Plug and Receptacle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TMO-1 |
|
Product Name
|
Immersion Heater - Screw Plug - Small Tank Applications |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
0.35 to 1.50 kW (1.19 to 5.12 MBH)
|
|
Sleeve (Sheath) Material
|
Copper; Steel (optional feature)
|
|
Applications
|
Small Tank
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Immersion Heater
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Explosion-proof Heater; Air Heater
Sleeve (Sheath) Material
Stainless Steel
Phase
Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
View Details