RIO -- IMMERSION HEATER - SCREW PLUG - SMALL TANK APPLICATIONS
Chromalox
Immersion Heater - Screw Plug - Small Tank Applications
RIO
Description
3/4" NPT Brass Screw Plug
Stainless Steel Sheath Element
20 - 22 W/In²
150 - 600 Watts
120 and 240 Volt, Single Phase
Integral Plug and Receptacle
CSA
Description
3/4" NPT Brass Screw Plug
Stainless Steel Sheath Element
20 - 22 W/In²
150 - 600 Watts
120 and 240 Volt, Single Phase
Integral Plug and Receptacle
CSA
Datasheet
Suppliers
Immersion Heater - Screw Plug - Small Tank Applications
RIO
3/4" NPT Brass Screw Plug
Stainless Steel Sheath Element
20 - 22 W/In²
150 - 600 Watts
120 and 240 Volt, Single Phase
Integral Plug and Receptacle
CSA
- 3/4" NPT Brass Screw Plug
- Stainless Steel Sheath Element
- 20 - 22 W/In²
- 150 - 600 Watts
- 120 and 240 Volt, Single Phase
- Integral Plug and Receptacle
- CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
RIO |
|
Product Name
|
Immersion Heater - Screw Plug - Small Tank Applications |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
0.10 to 1.00 kW (0.3412 to 3.41 MBH)
|
|
Sleeve (Sheath) Material
|
INCOLOY®
|
|
Applications
|
Small Tank
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Induction
Heating Capacity
100.00 kW (341 MBH)
Applications
Annealing or Heat Treating
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material
Aluminum
View Details
2 suppliers
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
220 volts
View Details