TI-1/2 -- TUBULAR HEATER - HEART TUBULAR HEATERS
Chromalox
Tubular Heater - Heart Tubular Heaters
TI-1/2
Description
INCOLOY® Sheath
450 - 2,500/2,750 - 6,750 Watts
120, 240 and 480 Volt
30 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
450 - 2,500/2,750 - 6,750 Watts
120, 240 and 480 Volt
30 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - Heart Tubular Heaters
TI-1/2
INCOLOY® Sheath
450 - 2,500/2,750 - 6,750 Watts
120, 240 and 480 Volt
30 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 450 - 2,500/2,750 - 6,750 Watts
- 120, 240 and 480 Volt
- 30 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TI-1/2 |
|
Product Name
|
Tubular Heater - Heart Tubular Heaters |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.45 to 6.75 kW (1.54 to 23.03 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Induction
Heating Capacity
5.00 to 50.00 kW (17.06 to 171 MBH)
Applications
Annealing or Heat Treating
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.60 kW (2.05 MBH)
Sleeve (Sheath) Material
Aluminum
View Details
2 suppliers
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
120 volts
View Details