Chromalox Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 100 Ohm Platinum RTD Sensors 36" Teflon® Insulated 3-Wire Leads Standard with Subminiature MTP Series Connector | |
| Features a metal transition and spring relief. 6" by 1/8" diameter J thermocouple with 10' Fiberglass® leads 6" by 1/8" diameter J thermocouple with 10' Fiberglass® leads | |
| Heat Trace or Pipe Sensing Applications 316 Stainless Steel Sheath Moisture Resistant Heads 3/4" or 1/2" NPT Threaded Extension Wire Opening 4" to 8" Cold Leg Standard for Varying Insulation... | |
| Industrial thermocouples are provided in a variety of styles and materials to meet rugged industrial applications. A wide selection of sensor types, connection heads, leadwire termination options and accessories are... | |
| PR-10 — Stainless Steel Transition with 40" of Leadwires PR-12 — Cast Iron Protection Head with Internal Terminal Block PR-18 — Aluminum Head, Convenient Snap-Lock Design with Internal Terminal Block... | |
| RTD for Heat Trace Applications -76°F (-60°C) to 400°F (204°C) Temperature Range 316 Stainless Steel Sheath 100 ohm RTD, =.00385 ohms/°C ±1°F(0.5°C) Accuracy at 32°F (0°C) 1/2” (12.7mm) conduit fitting... | |
| RTD for Heat Trace Applications -76°F (-60°C) to 400°F (204°C) Temperature Range Copper Sheath probe protected by vented 304 SS guard 100 ohm RTD, ± .00385 ohms/°C ±1°F (0.5°C) Accuracy... | |
| Self-Adhesive Backing, Standard 36'' Length Better than 0.3 Second Response Time Rated to 350°F Long Term | |
| Service Temperature to 900°F (482°C) 304 Stainless Steel Construction Flexible 0.275" Stainless Steel Cable (60" Length Standard) 45° Bend Available on Both BT and CF Styles A Wide Variety of... | |
| Surface Mount (SA1) Response Time in Milliseconds Rated to 500oF (260oC) Long Term 36" Teflon® Insulated 3-Wire Leads (SRTD) | |
| The CS-AS is a stylish, smart and reliable Snow and Ice sensor. Installed outdoors it measures the temperature and detects snow, sending the information via the controller to the heating... | |
| Type J, K, and T Thermocouples - Grounded - Ungrounded Sheath Materials - 304 Stainless Steel - 316 Stainless Steel Junction Fittings - Crimped - Single Slot Spring Loaded -... | |
| Type J, K, and T Thermocouples - Grounded Mounting Bolt - 1/4 -28 NF Threaded Bolt Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs... | |
| Type J, K, and T Thermocouples - Grounded Plate Size; - 1" x 1"; - 3/4" x 1" Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; -... | |
| Type J, K, and T Thermocouples - Grounded Sheath Materials - 3/16” Diameter 316 Stainless Steel Adjustment Fittings - Single Slot Spring Loaded - Bayonet Fitting - 9/32” Conduit with... | |
| Type J, K, and T Thermocouples - Grounded Sheath Materials - 3/16” or 3/8” Diameter Ring Hole Size Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; -... | |
| Withstands Temperatures Up to 2000°F (1093°C) High Temperature Ceramic Insulation with INCONEL® Overbraid Standard Lengths are 3 and 10 Feet. Additional Lengths Available J, K or E Thermocouple Calibrations Grounded... |