CHD -- CARTRIDGE HEATER - HEAVY DUTY
Chromalox
Cartridge Heater - Heavy Duty
CHD
Description
1 and 1-19/64" Dia.
140 - 1,780 Watts
120 and 240 Volt
11 - 50 W/In²
Brass Sheath
Two Bolt Terminals, One End
Up to 600°F Max. Working Temp.
CSA
Description
1 and 1-19/64" Dia.
140 - 1,780 Watts
120 and 240 Volt
11 - 50 W/In²
Brass Sheath
Two Bolt Terminals, One End
Up to 600°F Max. Working Temp.
CSA
Datasheet
Suppliers
Cartridge Heater - Heavy Duty
CHD
1 and 1-19/64" Dia.
140 - 1,780 Watts
120 and 240 Volt
11 - 50 W/In²
Brass Sheath
Two Bolt Terminals, One End
Up to 600°F Max. Working Temp.
CSA
- 1 and 1-19/64" Dia.
- 140 - 1,780 Watts
- 120 and 240 Volt
- 11 - 50 W/In²
- Brass Sheath
- Two Bolt Terminals, One End
- Up to 600°F Max. Working Temp.
- CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
CHD |
|
Product Name
|
Cartridge Heater - Heavy Duty |
|
Heater Type
|
Cartridge Heater
|
|
Maximum Operating (Sheath) Temperature
|
600 F (316 C)
|
|
Heating Capacity
|
0.14 to 1.78 kW (0.4777 to 6.07 MBH)
|
|
Sleeve (Sheath) Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Excelitas Technologies Corp.
Applications
Coating under vacuum conditions; Coating of solar cells; In extreme surroundings
View Details
Heater Type
Immersion Heater
Sleeve (Sheath) Material
Copper; Nickel Alloy; Stainless Steel; Steel
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details