Chromalox Self-Regulating Process Temperature SRP

Description
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 ft. Process Temperature Maintenance to 230°F (110°C) Maximum Continuous Exposure Temperature, Power Off, 275°F (135°C) Available in 5, 10, and 15 Watts per Foot 120 and 208-277 Volts Available from Stock Industrial Process Maintenance Applications Approximate Size .47 in. W x .20 in. H Min. Bend Radius 1-1/8 in. For use on Metallic Pipes Consult Factory for use on Plastic Piping Factory Mutual (FM) approved for ordinary areas. FM, ATEX and IECEx approved for hazardous (classified) areas when used with U Series and DL accessories.
Datasheet
Description
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 ft. Process Temperature Maintenance to 230°F (110°C) Maximum Continuous Exposure Temperature, Power Off, 275°F (135°C) Available in 5, 10, and 15 Watts per Foot 120 and 208-277 Volts Available from Stock Industrial Process Maintenance Applications Approximate Size .47 in. W x .20 in. H Min. Bend Radius 1-1/8 in. For use on Metallic Pipes Consult Factory for use on Plastic Piping Factory Mutual (FM) approved for ordinary areas. FM, ATEX and IECEx approved for hazardous (classified) areas when used with U Series and DL accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Regulating Process Temperature - SRP - Chromalox
Pittsburgh, PA, United States
Self-Regulating Process Temperature
SRP
Self-Regulating Process Temperature SRP
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 ft. Process Temperature Maintenance to 230°F (110°C) Maximum Continuous Exposure Temperature, Power Off, 275°F (135°C) Available in 5, 10, and 15 Watts per Foot 120 and 208-277 Volts Available from Stock Industrial Process Maintenance Applications Approximate Size .47 in. W x .20 in. H Min. Bend Radius 1-1/8 in. For use on Metallic Pipes Consult Factory for use on Plastic Piping Factory Mutual (FM) approved for ordinary areas. FM, ATEX and IECEx approved for hazardous (classified) areas when used with U Series and DL accessories.

Self- Regulating, Energy Efficient

16 AWG Buss Wire

Circuit Lengths to 750 ft.

Process Temperature Maintenance to 230°F (110°C)

Maximum Continuous Exposure Temperature, Power Off, 275°F (135°C)

Available in 5, 10, and 15 Watts per Foot

120 and 208-277 Volts Available from Stock

Industrial Process Maintenance Applications

Approximate Size .47 in. W x .20 in. H

Min. Bend Radius 1-1/8 in.

For use on Metallic Pipes

Consult Factory for use on Plastic Piping

Factory Mutual (FM) approved for ordinary areas.

FM, ATEX and IECEx approved for hazardous (classified) areas when used with U Series and DL accessories.

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number SRP
Product Name Self-Regulating Process Temperature
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Chemicals, Food Industry
View Details
PTC Air Heaters – MSH Type - MSH(W)-1050M-70S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.55 kW (1.88 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
High-Performance Fan Heater DCR 030 - 03095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers