Chromalox Immersion Heater - Screw Plug - Light Weight Oil Applications ARMTO-1

Description
1-1/4" NPT Steel Screw Plug Steel Sheath Elements 10 - 20 W/In² Integral Thermostat (SPST) 120 and 240 Volt, Single Phase 0.5 - 3 kW General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
1-1/4" NPT Steel Screw Plug Steel Sheath Elements 10 - 20 W/In² Integral Thermostat (SPST) 120 and 240 Volt, Single Phase 0.5 - 3 kW General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Light Weight Oil Applications - ARMTO-1 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Light Weight Oil Applications
ARMTO-1
Immersion Heater - Screw Plug - Light Weight Oil Applications ARMTO-1
1-1/4" NPT Steel Screw Plug Steel Sheath Elements 10 - 20 W/In² Integral Thermostat (SPST) 120 and 240 Volt, Single Phase 0.5 - 3 kW General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 1-1/4" NPT Steel Screw Plug
  • Steel Sheath Elements
  • 10 - 20 W/In²
  • Integral Thermostat (SPST)
  • 120 and 240 Volt, Single Phase
  • 0.5 - 3 kW
  • General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number ARMTO-1
Product Name Immersion Heater - Screw Plug - Light Weight Oil Applications
Heater Type Immersion Heater
Heating Capacity 0.50 to 3.00 kW (1.71 to 10.24 MBH)
Sleeve (Sheath) Material Steel
Applications Lightweight Oils & Degreasing Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Loop Heater (Semiconductor) - LTS 064 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.02 to 0.04 kW (0.0682 to 0.1365 MBH)
Applications OEM / Custom
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Enclosure Heaters - 1849920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Maximum Air Flow 17.65 SCFM (30 m³/hr)
Heating Capacity 0.05 kW (0.1706 MBH)
View Details