Chromalox Constant Wattage Medium Temperature Cable CWM

Description
Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Industrial/Process and Commercial/Construct ion Applications Maximum Exposure Temperature, Power Off, 392°F (200°C) Steam Cleanable on Process Equipment Up to 190 PSIG (Power Off) 4, 8 and 12 W/Ft. 120, 208 - 277 and 480 Volt From Stock Approximate Size .30 in. W x .25 in. H Minimum Bend Radius 1-1/4 in. For Use on Metallic Pipes Consult Factory for Use on Plastic Pipes Approvals (Depends on specific model) UL Listed for ordinary areas. CSA Certified for ordinary and: • Class I, Div. 2, Groups A, B, C, D • Class II, Div. 2, Groups F, G. Rated T3 Temperature Class2 (Exception: Cable surface temperature shall not exceed 190°C in Class II, Div. 2, Group F; 165°C in Class II, Div. 2, Group G.).
Datasheet
Description
Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Industrial/Process and Commercial/Construct ion Applications Maximum Exposure Temperature, Power Off, 392°F (200°C) Steam Cleanable on Process Equipment Up to 190 PSIG (Power Off) 4, 8 and 12 W/Ft. 120, 208 - 277 and 480 Volt From Stock Approximate Size .30 in. W x .25 in. H Minimum Bend Radius 1-1/4 in. For Use on Metallic Pipes Consult Factory for Use on Plastic Pipes Approvals (Depends on specific model) UL Listed for ordinary areas. CSA Certified for ordinary and: • Class I, Div. 2, Groups A, B, C, D • Class II, Div. 2, Groups F, G. Rated T3 Temperature Class2 (Exception: Cable surface temperature shall not exceed 190°C in Class II, Div. 2, Group F; 165°C in Class II, Div. 2, Group G.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Wattage Medium Temperature Cable - CWM - Chromalox
Pittsburgh, PA, United States
Constant Wattage Medium Temperature Cable
CWM
Constant Wattage Medium Temperature Cable CWM
Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Industrial/Process and Commercial/Construct ion Applications Maximum Exposure Temperature, Power Off, 392°F (200°C) Steam Cleanable on Process Equipment Up to 190 PSIG (Power Off) 4, 8 and 12 W/Ft. 120, 208 - 277 and 480 Volt From Stock Approximate Size .30 in. W x .25 in. H Minimum Bend Radius 1-1/4 in. For Use on Metallic Pipes Consult Factory for Use on Plastic Pipes Approvals (Depends on specific model) UL Listed for ordinary areas. CSA Certified for ordinary and: • Class I, Div. 2, Groups A, B, C, D • Class II, Div. 2, Groups F, G. Rated T3 Temperature Class2 (Exception: Cable surface temperature shall not exceed 190°C in Class II, Div. 2, Group F; 165°C in Class II, Div. 2, Group G.).

Uniform Thermal Output, Low Energy Cost

No Inrush at Any Ambient

Industrial/Process and Commercial/Construction Applications

Maximum Exposure Temperature, Power Off, 392°F (200°C)

Steam Cleanable on Process Equipment Up to 190 PSIG (Power Off)

4, 8 and 12 W/Ft.

120, 208 - 277 and 480 Volt From Stock

Approximate Size .30 in. W x .25 in. H

Minimum Bend Radius 1-1/4 in.

For Use on Metallic Pipes

Consult Factory for Use on Plastic Pipes

Approvals (Depends on specific model)

UL Listed for ordinary areas.

CSA Certified for ordinary and:

• Class I, Div. 2, Groups A, B, C, D

• Class II, Div. 2, Groups F, G. Rated T3 Temperature Class2 (Exception: Cable surface temperature shall not exceed 190°C in Class II, Div. 2, Group F; 165°C in Class II, Div. 2, Group G.).

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number CWM
Product Name Constant Wattage Medium Temperature Cable
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Applications Mall Surfaces, Edges Or Contours
View Details
Finned Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details