Chromalox Immersion Heater - Over-the-side - Deep Tank Blade Heater BLCK-MH

Description
Circular Blades Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft. Riser (Other Lengths Available)
Datasheet
Description
Circular Blades Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft. Riser (Other Lengths Available)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Over-the-side - Deep Tank Blade Heater - BLCK-MH - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Over-the-side - Deep Tank Blade Heater
BLCK-MH
Immersion Heater - Over-the-side - Deep Tank Blade Heater BLCK-MH
Circular Blades Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft. Riser (Other Lengths Available)
  • Circular Blades
  • Steel Sheath Elements
  • Low Watt Density (12 and 18 W/In²)
  • 7.5 - 24 kW
  • 240 and 480 Volt, 1 and 3 Phase
  • Moisture Resistant Terminal Enclosure
  • 12 ft. Riser (Other Lengths Available)
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number BLCK-MH
Product Name Immersion Heater - Over-the-side - Deep Tank Blade Heater
Heater Type Immersion Heater; Over the Side Heater
Heating Capacity 7.50 to 24.00 kW (25.59 to 81.88 MBH)
Sleeve (Sheath) Material Steel
Applications Deep Tank
Unlock Full Specs
to access all available technical data

Similar Products

Fin PTC Heating Elements - F07522153120 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.36 kW (1.23 MBH)
AC Voltage Required 120 volts
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details