PT -- COMPONENT HEATER - 1-1/2" STRIP HEATERS
Chromalox
Component Heater - 1-1/2" Strip Heaters
PT
Description
Two Terminals, One End
5-1/2" - 6" Lengths
125 - 300 Watts
120 and 240 Volt
12 - 27 W/In²
Third-party certifications: UL Recognized, CSA, VDE, CE
Description
Two Terminals, One End
5-1/2" - 6" Lengths
125 - 300 Watts
120 and 240 Volt
12 - 27 W/In²
Third-party certifications: UL Recognized, CSA, VDE, CE
Datasheet
Suppliers
Component Heater - 1-1/2" Strip Heaters
PT
Two Terminals, One End
5-1/2" - 6" Lengths
125 - 300 Watts
120 and 240 Volt
12 - 27 W/In²
Third-party certifications: UL Recognized, CSA, VDE, CE
- Two Terminals, One End
- 5-1/2" - 6" Lengths
- 125 - 300 Watts
- 120 and 240 Volt
- 12 - 27 W/In²
- Third-party certifications: UL Recognized, CSA, VDE, CE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
PT |
|
Product Name
|
Component Heater - 1-1/2" Strip Heaters |
|
Heating Capacity
|
0.12 to 1.00 kW (0.4265 to 3.41 MBH)
|
Unlock Full Specs
to access all available technical data