MTS-3 -- IMMERSION HEATER - SCREW PLUG - PROCESS WATER APPLICATIONS
Chromalox
Immersion Heater - Screw Plug - Process Water Applications
MTS-3
Description
2-1/2" NPT Stainless Steel Passivated Screw Plug
Stainless Steel Passivated Sheath Elements
High Watt Density (46 - 53 W/In²)
3 - 18 kW
Without Thermostat
120, 208, 240 and 480 Volt, 1 & 3 Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Listed, CSA, cCSAus
Description
2-1/2" NPT Stainless Steel Passivated Screw Plug
Stainless Steel Passivated Sheath Elements
High Watt Density (46 - 53 W/In²)
3 - 18 kW
Without Thermostat
120, 208, 240 and 480 Volt, 1 & 3 Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Suppliers
Immersion Heater - Screw Plug - Process Water Applications
MTS-3
2-1/2" NPT Stainless Steel Passivated Screw Plug
Stainless Steel Passivated Sheath Elements
High Watt Density (46 - 53 W/In²)
3 - 18 kW
Without Thermostat
120, 208, 240 and 480 Volt, 1 & 3 Phase
General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
Third-party certifications: UL Listed, CSA, cCSAus
- 2-1/2" NPT Stainless Steel Passivated Screw Plug
- Stainless Steel Passivated Sheath Elements
- High Watt Density (46 - 53 W/In²)
- 3 - 18 kW
- Without Thermostat
- 120, 208, 240 and 480 Volt, 1 & 3 Phase
- General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
- Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
MTS-3 |
|
Product Name
|
Immersion Heater - Screw Plug - Process Water Applications |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
3.00 to 18.00 kW (10.24 to 61.41 MBH)
|
|
Sleeve (Sheath) Material
|
Stainless Steel
|
|
Applications
|
Process Waters
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
ForcedAir; Air Heater; EnclosureHeater
Heating Capacity
0.50 kW (1.71 MBH)
Sleeve (Sheath) Material
Aluminum
View Details
Heater Type
Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature
? to 1832 F (? to 1000 C)
View Details
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
120 volts
View Details
Heater Type
HeatTorch; Air Heater
Max Air Temperature
600 F (316 C)
Maximum Air Flow
200 SCFM (340 m³/hr)
View Details